The GIOT2G1 is an indoor tight buffered pigtail designed for Simplex multimode OM2 applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where reduced smoke and toxicity are critical. The pigtail is constructed with a single OM2 fiber and has a buffer diameter of 0.9 mm. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, and is intended for short-distance indoor use. The product has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It is rated for a temperature range of -40 °C to +70 °C for operation and -15 °C to +50 °C for installation. The cable is compliant with IEC 60794 and ISO/IEC 11801-1 standards, and it is also RoHS compliant. The pigtail is available in multiple colors, including standard orange, and does not include a ripcord.
Indoor tight buffered pigtail with Low Smoke Zero Halogen outer jacket. Colored fiber for pigtail Simplex MM OM2.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GIOT2G1 |
| Product Name | Indoor tight buffered pigtail LSZH jacket Colored fiber for pigtail Simplex MM OM2. |
| Cable Type | Simplex |