Hirschmann™, A BELDEN BRAND Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann GDML2011LED24

Description
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann - 24M2309 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann
24M2309
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann 24M2309
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M2309
Product Name Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102917-6-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Blade Type Power Connectors - 1330G2 - Lingto Electronic Limited
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details