Hirschmann™, A BELDEN BRAND Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann GDML 2011 GB1 GRAU/GREY

Description
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann - 16M2008 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann
16M2008
Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann 16M2008
RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M2008
Product Name Rectangular Connector, Plug, 2 Position, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details