Hirschmann™, A BELDEN BRAND Rectangular Power Connector, Receptacle, 2 Position; No. Of Contacts Hirschmann GDM2011.BLACK

Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 2 POSITION; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 2 POSITION; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Receptacle, 2 Position; No. Of Contacts Hirschmann - 01M7880 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Receptacle, 2 Position; No. Of Contacts Hirschmann
01M7880
Rectangular Power Connector, Receptacle, 2 Position; No. Of Contacts Hirschmann 01M7880
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 2 POSITION; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 2 POSITION; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M7880
Product Name Rectangular Power Connector, Receptacle, 2 Position; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details