Hirschmann™, A BELDEN BRAND Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann GDM 3009

Description
POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC3726 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC3726
Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC3726
POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3726
Product Name Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Plug connector - NPQH-D-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details