Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann GDM 2009 J BLACK

Description
RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann - 86X1881 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann
86X1881
Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann 86X1881
RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86X1881
Product Name Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers