Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. CPR Cca. GCRICF84

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2. CPR Euroclass Cca.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2. CPR Euroclass Cca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. CPR Cca. - GCRICF84 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. CPR Cca.
GCRICF84
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. CPR Cca. GCRICF84
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2. CPR Euroclass Cca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRICF84
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. CPR Cca.
Cable Weight 0.2426 lbs/ft (0.3610 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details