Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 6f MM OM2. GCQH206

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM2.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCQH206 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is equipped with a corrugated steel tape inner armor for full rodent protection. The cable has a Low Smoke Zero Halogen (LSZH) inner jacket and a steel wire armoring outer layer, also compliant with LSZH standards according to IEC 60331-25. This cable consists of six tubes, each with a diameter of 1.9mm, containing six multimode OM2 fibers. It is suitable for structured data wiring systems, including industrial and telecom networks, and can be easily installed in ducts, tunnels, or tubes. The cable is water-blocked and has a bulk weight of 560 kg/km. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 332 mm and has a maximum tensile strength of 3750 N during installation. It operates effectively within a temperature range of -30 °C to +70 °C and is compliant with various international standards, including IEC 60794 and ISO/IEC 11801-1.

Datasheet Summary
Powered by GS/AI

The GCQH206 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is equipped with a corrugated steel tape inner armor for full rodent protection. The cable has a Low Smoke Zero Halogen (LSZH) inner jacket and a steel wire armoring outer layer, also compliant with LSZH standards according to IEC 60331-25. This cable consists of six tubes, each with a diameter of 1.9mm, containing six multimode OM2 fibers. It is suitable for structured data wiring systems, including industrial and telecom networks, and can be easily installed in ducts, tunnels, or tubes. The cable is water-blocked and has a bulk weight of 560 kg/km. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 332 mm and has a maximum tensile strength of 3750 N during installation. It operates effectively within a temperature range of -30 °C to +70 °C and is compliant with various international standards, including IEC 60794 and ISO/IEC 11801-1.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 6f MM OM2. - GCQH206 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 6f MM OM2.
GCQH206
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 6f MM OM2. GCQH206
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCQH206
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 6f MM OM2.
Cable Weight 0.8334 lbs/ft (1.24 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details