Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3. GCKHD04

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCKHD04 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter and containing four OM3 multimode fibers. The cable is reinforced with glass yarns for strength and includes a corrugated steel tape for rodent protection. It has a Low Smoke Zero Halogen (LSZH) inner jacket and an additional LSZH outer jacket, providing flame retardant properties and minimizing smoke emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable's optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It is designed to withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable meets several international standards, including IEC 60794 and RoHS compliance, making it a reliable choice for engineers seeking a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GCKHD04 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter and containing four OM3 multimode fibers. The cable is reinforced with glass yarns for strength and includes a corrugated steel tape for rodent protection. It has a Low Smoke Zero Halogen (LSZH) inner jacket and an additional LSZH outer jacket, providing flame retardant properties and minimizing smoke emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable's optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It is designed to withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable meets several international standards, including IEC 60794 and RoHS compliance, making it a reliable choice for engineers seeking a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3. - GCKHD04 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3.
GCKHD04
Universal OFC MLT: GLASS YARNS + CST + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3. GCKHD04
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCKHD04
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3.
Cable Weight 0.3646 lbs/ft (0.5426 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details