Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 48f MM OM1. CPR Cca. GCCHC148

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM1. CPR Euroclass Cca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM1. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCHC148 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 48 multimode OM1 fibers arranged in a 4x12 configuration. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It can be installed in various environments, including ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emissions in case of fire. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable operates within a temperature range of -30 ¬8C to +55 ¬8C and has a water-tight core with waterblocking capabilities. Compliance with CPR Euroclass Cca and various international standards ensures its suitability for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The GCCHC148 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 48 multimode OM1 fibers arranged in a 4x12 configuration. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It can be installed in various environments, including ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emissions in case of fire. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable operates within a temperature range of -30 ¬8C to +55 ¬8C and has a water-tight core with waterblocking capabilities. Compliance with CPR Euroclass Cca and various international standards ensures its suitability for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 48f MM OM1. CPR Cca. - GCCHC148 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 48f MM OM1. CPR Cca.
GCCHC148
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 48f MM OM1. CPR Cca. GCCHC148
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM1. CPR Euroclass Cca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM1. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCHC148
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 48f MM OM1. CPR Cca.
Cable Weight 0.2322 lbs/ft (0.3455 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Erbium Doped Optical Fiber, Low Cost Metro EDFA - F-EDF-5 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2300
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details