Belden Inc. Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 192f MM OM2. GCAE292

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM2.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 192f MM OM2. - GCAE292 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 192f MM OM2.
GCAE292
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 192f MM OM2. GCAE292
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAE292
Product Name Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 192f MM OM2.
Cable Weight 0.2366 lbs/ft (0.3521 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details