Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3. GBRJI72

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3. - GBRJI72 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3.
GBRJI72
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3. GBRJI72
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRJI72
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 72f SM OS2 G.657.B3.
Cable Weight 0.2783 lbs/ft (0.4141 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 5368200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details