RS Components, Ltd. Fibre Optic Cable 2846929

Description
10m OS2 Fibre Optic Cable LC - SC (Singl
Request a Quote
Description
10m OS2 Fibre Optic Cable LC - SC (Singl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846929
Fibre Optic Cable 2846929
10m OS2 Fibre Optic Cable LC - SC (Singl

10m OS2 Fibre Optic Cable LC - SC (Singl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846929
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details
Fibre Optic Cable - 1861649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Fibre Optic Cable - 135575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details
Fibre Optic Cable - 2846951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details