The GBRJF96 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 96 single-mode fibers compliant with G.657.A2 standards. The cable incorporates glass yarns for rodent protection and has a polyethylene outer jacket, making it suitable for direct burial and installation in ducts, tunnels, and trenches. This cable is rated for outdoor use in industrial, telecom, cable TV, and broadcast networks. It has a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The cable can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. It operates effectively within a temperature range of -30 °C to +70 °C and is compliant with relevant environmental standards, including RoHS and REACH.
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) SM OS2 G.657.A2.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GBRJF96 |
| Product Name | Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 96f SM OS2 G.657.A2. |
| Cable Weight | 0.2783 lbs/ft (0.4141 g/mm) |