Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 144f MM OM2. GBRJ244

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRJ244 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 144 fibers configured as 12 tubes with 12 fibers each, compliant with OM2 specifications. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-blocked and has a central strength member made of GRP, ensuring durability in various environmental conditions. It operates within a temperature range of -30 °C to +70 °C and has a minimum bend radius of 312 mm for installation and 234 mm for long-term operation. The GBRJ244 meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. Its construction allows for easy handling and installation, making it a practical choice for engineers looking for reliable outdoor fiber optic solutions.

Datasheet Summary
Powered by GS/AI

The GBRJ244 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 144 fibers configured as 12 tubes with 12 fibers each, compliant with OM2 specifications. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-blocked and has a central strength member made of GRP, ensuring durability in various environmental conditions. It operates within a temperature range of -30 °C to +70 °C and has a minimum bend radius of 312 mm for installation and 234 mm for long-term operation. The GBRJ244 meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. Its construction allows for easy handling and installation, making it a practical choice for engineers looking for reliable outdoor fiber optic solutions.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 144f MM OM2. - GBRJ244 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 144f MM OM2.
GBRJ244
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 144f MM OM2. GBRJ244
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRJ244
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø1.9mm 144f MM OM2.
Cable Weight 0.2783 lbs/ft (0.4141 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers