Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.652.D & G.657.A1. GBKI884

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBKI884 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns as strength members, a Corrugated Steel Tape armor for full rodent protection, and a polyethylene outer jacket with a polyamide layer for termite protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 84 fibers (7 tubes with 12 fibers each) compliant with SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for outdoor use in structured wiring systems, including industrial backbones, campus backbones, and horizontal cabling. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-tight and features waterblocking glass yarns and tape, ensuring reliable performance in wet conditions. The GBKI884 has a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It can withstand a minimum bend radius of 270 mm for both installation and operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for various environmental conditions. The cable complies with relevant standards, including IEC 60794 and RoHS 2.

Datasheet Summary
Powered by GS/AI

The GBKI884 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns as strength members, a Corrugated Steel Tape armor for full rodent protection, and a polyethylene outer jacket with a polyamide layer for termite protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 84 fibers (7 tubes with 12 fibers each) compliant with SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for outdoor use in structured wiring systems, including industrial backbones, campus backbones, and horizontal cabling. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-tight and features waterblocking glass yarns and tape, ensuring reliable performance in wet conditions. The GBKI884 has a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It can withstand a minimum bend radius of 270 mm for both installation and operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for various environmental conditions. The cable complies with relevant standards, including IEC 60794 and RoHS 2.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.652.D & G.657.A1. - GBKI884 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.652.D & G.657.A1.
GBKI884
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.652.D & G.657.A1. GBKI884
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBKI884
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.3170 lbs/ft (0.4717 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details