RS Components, Ltd. Fibre Optic Cable 2846956

Description
3m OM3 Fibre Optic Cable LC-ST (Multi-Mo
Request a Quote
Description
3m OM3 Fibre Optic Cable LC-ST (Multi-Mo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846956
Fibre Optic Cable 2846956
3m OM3 Fibre Optic Cable LC-ST (Multi-Mo

3m OM3 Fibre Optic Cable LC-ST (Multi-Mo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846956
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1727311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Connector Type LC; SC; Sc
Features Other; Os1, os2
View Details
Fibre Optic Cable - 5366923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details
Fibre Optic Cable - 2149634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 6000 µm (236 mils)
Features Other; OM4
View Details
Fibre Optic Cable - 1862019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
View Details