Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 8f MM OM1. GBGH108

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGH108 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of six tubes, each with a diameter of 1.9mm, containing a total of eight multimode OM1 fibers. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, making it suitable for harsh outdoor environments. This cable is designed for direct burial and can be easily installed in ducts, tunnels, and trenches. It has a water-tight core with water-blocking capabilities provided by glass yarns and tape. The cable's operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. The cable meets various mechanical standards, including a minimum bend radius of 290 mm for installation and 218 mm for operation, along with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The cable is compliant with relevant environmental standards, including RoHS and REACH.

Datasheet Summary
Powered by GS/AI

The GBGH108 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of six tubes, each with a diameter of 1.9mm, containing a total of eight multimode OM1 fibers. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, making it suitable for harsh outdoor environments. This cable is designed for direct burial and can be easily installed in ducts, tunnels, and trenches. It has a water-tight core with water-blocking capabilities provided by glass yarns and tape. The cable's operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. In terms of performance, the maximum attenuation is 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. The cable meets various mechanical standards, including a minimum bend radius of 290 mm for installation and 218 mm for operation, along with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The cable is compliant with relevant environmental standards, including RoHS and REACH.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 8f MM OM1. - GBGH108 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 8f MM OM1.
GBGH108
Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 8f MM OM1. GBGH108
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGH108
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 8f MM OM1.
Cable Weight 0.2991 lbs/ft (0.4451 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details