Belden Inc. Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 12f MM OM3. GBDHD12

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBDHD12 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes aramid yarns for strength, a polyethylene inner jacket, and a double jacket with Corrugated Steel Tape armor for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, housing a total of 12 multimode OM3 fibers. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-blocked with aramid yarns and tape, ensuring reliability in wet conditions. Optical performance is characterized by a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a minimum bend radius of 270 mm and has a maximum tensile strength of 2850 N during installation. It operates effectively within a temperature range of -30 °C to +70 °C. Compliance with relevant standards, including IEC 60794 and RoHS, further supports its suitability for various engineering projects.

Datasheet Summary
Powered by GS/AI

The GBDHD12 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes aramid yarns for strength, a polyethylene inner jacket, and a double jacket with Corrugated Steel Tape armor for enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, housing a total of 12 multimode OM3 fibers. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-blocked with aramid yarns and tape, ensuring reliability in wet conditions. Optical performance is characterized by a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a minimum bend radius of 270 mm and has a maximum tensile strength of 2850 N during installation. It operates effectively within a temperature range of -30 °C to +70 °C. Compliance with relevant standards, including IEC 60794 and RoHS, further supports its suitability for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 12f MM OM3. - GBDHD12 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 12f MM OM3.
GBDHD12
Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 12f MM OM3. GBDHD12
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBDHD12
Product Name Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 12f MM OM3.
Cable Weight 0.2396 lbs/ft (0.3565 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details