Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 132f MM OM2. GBCJ232

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCJ232 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable consists of 12 tubes, each with a diameter of 1.9mm, accommodating a total of 132 multimode OM2 fibers arranged in 11 subunits of 12 fibers each. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks, and can be easily installed in ducts, tunnels, trenches, or directly buried. It has a water-tight core and is designed to withstand a wide temperature range from -30 °C to +70 °C for both operation and storage. The cable meets various mechanical standards, including a maximum tensile strength of 3450 N during installation and crush resistance of 22 kN/m. Additionally, it is compliant with relevant environmental regulations, including RoHS and REACH.

Datasheet Summary
Powered by GS/AI

The GBCJ232 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable consists of 12 tubes, each with a diameter of 1.9mm, accommodating a total of 132 multimode OM2 fibers arranged in 11 subunits of 12 fibers each. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks, and can be easily installed in ducts, tunnels, trenches, or directly buried. It has a water-tight core and is designed to withstand a wide temperature range from -30 °C to +70 °C for both operation and storage. The cable meets various mechanical standards, including a maximum tensile strength of 3450 N during installation and crush resistance of 22 kN/m. Additionally, it is compliant with relevant environmental regulations, including RoHS and REACH.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 132f MM OM2. - GBCJ232 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 132f MM OM2.
GBCJ232
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 132f MM OM2. GBCJ232
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCJ232
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 132f MM OM2.
Cable Weight 0.3125 lbs/ft (0.4651 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details