Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM3. GBCED68

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCED68 is an outdoor optical fiber Multi Loose Tube cable designed for robust performance in various environmental conditions. It features a dry core construction with glass yarns as strength members, ensuring durability and flexibility. The cable is armored with Corrugated Steel Tape, providing full rodent protection, making it suitable for direct burial applications. This cable contains eight tubes, each with a diameter of 2.5mm, housing a total of 168 multimode OM3 fibers arranged in a configuration of seven tubes with 24 fibers each. The outer jacket is made of black polyethylene, which offers UV protection and is designed for outdoor use in structured wiring systems, including industrial and telecom networks. The cable is rated for a wide operating temperature range of -30 °C to +70 °C and has a minimum bend radius of 318 mm for both installation and operation. It can withstand a maximum tensile strength of 6000 N during installation and 2000 N during operation, along with crush resistance ratings of 22 kN/m and 11 kN/m for short-term and long-term use, respectively. The product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1.

Datasheet Summary
Powered by GS/AI

The GBCED68 is an outdoor optical fiber Multi Loose Tube cable designed for robust performance in various environmental conditions. It features a dry core construction with glass yarns as strength members, ensuring durability and flexibility. The cable is armored with Corrugated Steel Tape, providing full rodent protection, making it suitable for direct burial applications. This cable contains eight tubes, each with a diameter of 2.5mm, housing a total of 168 multimode OM3 fibers arranged in a configuration of seven tubes with 24 fibers each. The outer jacket is made of black polyethylene, which offers UV protection and is designed for outdoor use in structured wiring systems, including industrial and telecom networks. The cable is rated for a wide operating temperature range of -30 °C to +70 °C and has a minimum bend radius of 318 mm for both installation and operation. It can withstand a maximum tensile strength of 6000 N during installation and 2000 N during operation, along with crush resistance ratings of 22 kN/m and 11 kN/m for short-term and long-term use, respectively. The product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM3. - GBCED68 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM3.
GBCED68
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM3. GBCED68
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCED68
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM3.
Cable Weight 0.3423 lbs/ft (0.5094 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details