175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Red-Green LEDs for pressure switch, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 5x0.75mm² (18AWG); cURus 2238
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | GAN31LU-P1J-611 |
| Product Name | GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with RD-GN LEDs for pressure switch, 250 V | 10 A, IP67; PVC Grey, 5x0.75mm² (18AWG); cURus 2238 |
| Cable Shielding | No Shielding; Unshielded |