Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 24 V | 6 A, IP67; PUR Black, 3x0.50mm² (20AWG); cURus 2238 GAN22LU-V24-226

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 3x0.50mm² (20AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 3x0.50mm² (20AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 24 V | 6 A, IP67; PUR Black, 3x0.50mm² (20AWG); cURus 2238 - GAN22LU-V24-226 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 24 V | 6 A, IP67; PUR Black, 3x0.50mm² (20AWG); cURus 2238
GAN22LU-V24-226
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 24 V | 6 A, IP67; PUR Black, 3x0.50mm² (20AWG); cURus 2238 GAN22LU-V24-226
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 3x0.50mm² (20AWG); cURus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 3x0.50mm² (20AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN22LU-V24-226
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 24 V | 6 A, IP67; PUR Black, 3x0.50mm² (20AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6024A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,silicone rubber jacket,white,general purpose
View Details
Connecting cable - NEBS-M12G5-ES-10-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details