Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), with Varistor (MOV) and YE LED, 250 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238 GAN21LU-V2Y-609

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), with Varistor (MOV) and Yellow LED, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), with Varistor (MOV) and Yellow LED, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), with Varistor (MOV) and YE LED, 250 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238 - GAN21LU-V2Y-609 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), with Varistor (MOV) and YE LED, 250 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238
GAN21LU-V2Y-609
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), with Varistor (MOV) and YE LED, 250 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238 GAN21LU-V2Y-609
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), with Varistor (MOV) and Yellow LED, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), with Varistor (MOV) and Yellow LED, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN21LU-V2Y-609
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), with Varistor (MOV) and YE LED, 250 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers