Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 32f SM OS2 G.657.A2. GAADF32

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 32 fibers (4t x 8f) SM OS2 G.657.A2.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 32 fibers (4t x 8f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAADF32 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of aramid yarns for strength and a polyethylene outer jacket, making it suitable for outdoor environments. The cable consists of six tubes, each with a diameter of 2.5mm, containing a total of 32 single-mode fibers compliant with OS2 G.657.A2 specifications. This cable is designed for installation between poles with a maximum span of 150 meters and has an initial sag of 1% at 20°C. It is equipped with water-blocking capabilities through aramid yarns and tape, ensuring protection against moisture. The cable's optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GAADF32 can operate within a temperature range of -30 °C to +70 °C and has a minimum bend radius of 244 mm for both installation and operation. It meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations. The cable weighs 99 kg/km and is non-armored, making it lightweight for easier handling during installation.

Datasheet Summary
Powered by GS/AI

The GAADF32 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of aramid yarns for strength and a polyethylene outer jacket, making it suitable for outdoor environments. The cable consists of six tubes, each with a diameter of 2.5mm, containing a total of 32 single-mode fibers compliant with OS2 G.657.A2 specifications. This cable is designed for installation between poles with a maximum span of 150 meters and has an initial sag of 1% at 20°C. It is equipped with water-blocking capabilities through aramid yarns and tape, ensuring protection against moisture. The cable's optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GAADF32 can operate within a temperature range of -30 °C to +70 °C and has a minimum bend radius of 244 mm for both installation and operation. It meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations. The cable weighs 99 kg/km and is non-armored, making it lightweight for easier handling during installation.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 32f SM OS2 G.657.A2. - GAADF32 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 32f SM OS2 G.657.A2.
GAADF32
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 32f SM OS2 G.657.A2. GAADF32
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 32 fibers (4t x 8f) SM OS2 G.657.A2.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 32 fibers (4t x 8f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAADF32
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 32f SM OS2 G.657.A2.
Cable Weight 0.1473 lbs/ft (0.2192 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers