Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 12f MM OM4. GAADE12

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 12 fibers (1t x 12f) MM OM4.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 12 fibers (1t x 12f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAADE12 is an outdoor dry core optical fiber cable designed for all dielectric self-supporting (ADSS) applications. It features a multi loose tube construction with six tubes, each having a diameter of 2.5mm, containing a total of 12 multimode OM4 fibers. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and environmental protection. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20°C and is designed to withstand a range of environmental conditions, with an operating temperature range of -30 °C to +70 °C. The cable is water-tight and includes waterblocking aramid yarns and tape for added protection against moisture. In terms of performance, the GAADE12 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It meets various industry standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. The cable's construction allows for a minimum bend radius of 244 mm, ensuring flexibility during installation and operation.

Datasheet Summary
Powered by GS/AI

The GAADE12 is an outdoor dry core optical fiber cable designed for all dielectric self-supporting (ADSS) applications. It features a multi loose tube construction with six tubes, each having a diameter of 2.5mm, containing a total of 12 multimode OM4 fibers. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and environmental protection. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20°C and is designed to withstand a range of environmental conditions, with an operating temperature range of -30 °C to +70 °C. The cable is water-tight and includes waterblocking aramid yarns and tape for added protection against moisture. In terms of performance, the GAADE12 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It meets various industry standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. The cable's construction allows for a minimum bend radius of 244 mm, ensuring flexibility during installation and operation.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 12f MM OM4. - GAADE12 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 12f MM OM4.
GAADE12
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 12f MM OM4. GAADE12
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 12 fibers (1t x 12f) MM OM4.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 12 fibers (1t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAADE12
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 12f MM OM4.
Cable Weight 0.1473 lbs/ft (0.2192 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 215771028 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details