Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 36f MM OM1. GAAD136

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 36 fibers (3t x 12f) MM OM1.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 36 fibers (3t x 12f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAD136 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, making it suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. The cable consists of 6 tubes, each with a diameter of 2.5 mm, containing a total of 36 fibers configured as 3 tubes with 12 fibers each, compliant with OM1 multimode specifications. This cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. It is designed to withstand a temperature range from -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable is water-blocked and features a central strength member made of GRP, ensuring durability and reliability in various environmental conditions. The minimum bend radius for installation and operation is 244 mm, and it can handle a maximum tensile strength of 2850 N during installation and 950 N during operation. The product is compliant with relevant standards, including IEC 60794 and RoHS directives.

Datasheet Summary
Powered by GS/AI

The GAAD136 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, making it suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. The cable consists of 6 tubes, each with a diameter of 2.5 mm, containing a total of 36 fibers configured as 3 tubes with 12 fibers each, compliant with OM1 multimode specifications. This cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. It is designed to withstand a temperature range from -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable is water-blocked and features a central strength member made of GRP, ensuring durability and reliability in various environmental conditions. The minimum bend radius for installation and operation is 244 mm, and it can handle a maximum tensile strength of 2850 N during installation and 950 N during operation. The product is compliant with relevant standards, including IEC 60794 and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 36f MM OM1. - GAAD136 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 36f MM OM1.
GAAD136
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 36f MM OM1. GAAD136
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 36 fibers (3t x 12f) MM OM1.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 36 fibers (3t x 12f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAD136
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 36f MM OM1.
Cable Weight 0.1473 lbs/ft (0.2192 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details