Belden Inc. FX Ultra HD Standard Shelf 1U FX UHD Standard Shelf 1U

Description
FX Ultra HD 1U Standard Shelf, 4 slots, Empty. Available in Titanium or Black finish.
Datasheet
Description
FX Ultra HD 1U Standard Shelf, 4 slots, Empty. Available in Titanium or Black finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FX Ultra HD Standard Shelf 1U - FX UHD Standard Shelf 1U - Belden Inc.
St. Louis, MO, United States
FX Ultra HD Standard Shelf 1U
FX UHD Standard Shelf 1U
FX Ultra HD Standard Shelf 1U FX UHD Standard Shelf 1U
FX Ultra HD 1U Standard Shelf, 4 slots, Empty. Available in Titanium or Black finish.

FX Ultra HD 1U Standard Shelf, 4 slots, Empty. Available in Titanium or Black finish.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FX UHD Standard Shelf 1U
Product Name FX Ultra HD Standard Shelf 1U
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details