The Loose Tube OS2 6 Fibers OSP Dry Block, part number FSSL006NC, is designed for outdoor applications, particularly suitable for campus area networks, long haul, and backbone installations. It features six OS2 fibers with a core diameter of 8.2/125 µm and an outer diameter of 250 µm. The cable construction includes one active subunit with four fillers, utilizing a gel-free waterblocking design and a central strength member made of glass-reinforced plastic (GRP). The cable has a nominal diameter of 0.40 inches (10.2 mm) and is constructed with polyethylene (PE) for both the inner and outer jackets. It is equipped with waterblocking aramid yarns for added strength and has a black color. The optical characteristics indicate a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at 1550 nm, with performance capabilities of up to 10,000 meters for 10 Gigabit Ethernet. Mechanical specifications include a minimum bend radius of 15 times the cable diameter during installation and 10 times during operation, with a maximum tensile strength of 800 N (180 lbf) and crush resistance of 220 N/cm. The product operates within a temperature range of -40°C to +70°C and is compliant with various standards, including ANSI/ICEA S-87-640. This product is suitable for burial applications and adheres to California Proposition 65 regulations.
FX Outdoor Loose Tube OS2 6 Fibers OSP Sub-Units(6F) Dry Black
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FSSL006NC | BEL32820-ND |
| Product Name | Loose Tube OS2 6 Fibers OSP Dry Block | Fiber Optic Cables |
| Cable Weight | 0.0952 lbs/ft (0.1417 g/mm) |