The FS2H002NF is an Outdoor Heavy Duty Loose Tube OM2 fiber optic cable designed for outdoor and campus area network applications. It features 2 fibers with a core diameter of 50/125 µm and a total fiber diameter of 250 µm. The cable construction includes a gel-filled subunit for waterblocking, a central strength member made of glass-reinforced plastic (GRP), and is encased in a black polyethylene (PE) outer jacket. This cable supports a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, making it suitable for 1 Gigabit Ethernet performance up to 600 meters and 10 Gigabit Ethernet performance up to 82 meters. It has a minimum bend radius of 15 times the cable diameter during installation and 10 times during operation, with a maximum tensile strength of 2670 N during installation and 800 N during operation. The operating temperature range is from -40°C to +70°C, and it complies with various standards including ANSI/ICEA S-87-640. This product is suitable for burial applications and is designed to withstand harsh environmental conditions.
FX Outdoor Heavy Duty Loose Tube OM2 2 Fibers OSP Sub-Units (6F) Gel Black
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | FS2H002NF |
| Product Name | Outdoor Heavy Duty Loose Tube OM2 2 Fibers |
| Cable Weight | 0.1280 lbs/ft (0.1905 g/mm) |