Belden Inc. Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden FS1RCA

Description
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Orange; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Orange; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden - 52T1303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden
52T1303
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden 52T1303
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Orange; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Orange; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T1303
Product Name Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products