Belden Inc. Outdoor Heavy Duty Loose Tube OM1 4 Fibers FS1H004NF

Description
FX Outdoor Heavy Duty Loose Tube OM1 4 Fibers OSP Sub-Units (6F) Gel Black
Description
FX Outdoor Heavy Duty Loose Tube OM1 4 Fibers OSP Sub-Units (6F) Gel Black
Datasheet
Datasheet Summary
Powered by GS/AI

The FS1H004NF is an Outdoor Heavy Duty Loose Tube OM1 fiber optic cable designed for outdoor and campus area network applications. It features four OM1 fibers with a core diameter of 62.5/125 ¬µm and a fiber diameter of 250 ¬µm. The cable construction includes a gel-filled subunit for waterblocking, a central strength member made of glass-reinforced plastic (GRP), and is protected by a black polyethylene outer jacket. This cable supports a maximum attenuation of 3.25 dB/km at 850 nm and 1.0 dB/km at 1300 nm, making it suitable for 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 33 meters. The installation and operating temperature ranges are -30¬8C to +70¬8C and -40¬8C to +70¬8C, respectively. The cable is compliant with ICEA and TIA/EIA standards and is suitable for burial applications. Its construction includes waterblocking aramid yarns for added durability.

Datasheet Summary
Powered by GS/AI

The FS1H004NF is an Outdoor Heavy Duty Loose Tube OM1 fiber optic cable designed for outdoor and campus area network applications. It features four OM1 fibers with a core diameter of 62.5/125 ¬µm and a fiber diameter of 250 ¬µm. The cable construction includes a gel-filled subunit for waterblocking, a central strength member made of glass-reinforced plastic (GRP), and is protected by a black polyethylene outer jacket. This cable supports a maximum attenuation of 3.25 dB/km at 850 nm and 1.0 dB/km at 1300 nm, making it suitable for 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 33 meters. The installation and operating temperature ranges are -30¬8C to +70¬8C and -40¬8C to +70¬8C, respectively. The cable is compliant with ICEA and TIA/EIA standards and is suitable for burial applications. Its construction includes waterblocking aramid yarns for added durability.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Heavy Duty Loose Tube OM1 4 Fibers - FS1H004NF - Belden Inc.
St. Louis, MO, United States
Outdoor Heavy Duty Loose Tube OM1 4 Fibers
FS1H004NF
Outdoor Heavy Duty Loose Tube OM1 4 Fibers FS1H004NF
FX Outdoor Heavy Duty Loose Tube OM1 4 Fibers OSP Sub-Units (6F) Gel Black

FX Outdoor Heavy Duty Loose Tube OM1 4 Fibers OSP Sub-Units (6F) Gel Black

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FS1H004NF
Product Name Outdoor Heavy Duty Loose Tube OM1 4 Fibers
Cable Weight 0.1280 lbs/ft (0.1905 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details