Belden Inc. Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden FS15RCA

Description
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Violet; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Violet; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden - 52T1310 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden
52T1310
Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden 52T1310
CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Violet; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 1 POSITION; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Violet; External Diameter:-; Product Range:FS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T1310
Product Name Connector, Rca/phono, Plug, 1 Position; No. Of Contacts Belden
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details