Belden Inc. Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, Lid FRCE5YL4H

Description
Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, with Lid, Yellow
Description
Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, with Lid, Yellow
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Raceway Elbow, part number FRCE5YL4H, is designed for indoor use and features a 45-degree horizontal angle with a lid. It is constructed from fire retardant plastic that is halogen-free and rated UL94-VO. The elbow measures 4.527 inches in height, 13.385 inches in width, and 11.102 inches in length, with a weight of 0.992 lbs. This product facilitates the diversion of a 300mm duct system around obstacles and can be paired with a 300mm tee to create a 45-degree feed to the main duct system. It utilizes a slotless joiner at each interface for a smooth and robust connection.

Datasheet Summary
Powered by GS/AI

The Fiber Raceway Elbow, part number FRCE5YL4H, is designed for indoor use and features a 45-degree horizontal angle with a lid. It is constructed from fire retardant plastic that is halogen-free and rated UL94-VO. The elbow measures 4.527 inches in height, 13.385 inches in width, and 11.102 inches in length, with a weight of 0.992 lbs. This product facilitates the diversion of a 300mm duct system around obstacles and can be paired with a 300mm tee to create a 45-degree feed to the main duct system. It utilizes a slotless joiner at each interface for a smooth and robust connection.

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, Lid - FRCE5YL4H - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, Lid
FRCE5YL4H
Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, Lid FRCE5YL4H
Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, with Lid, Yellow

Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, with Lid, Yellow

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRCE5YL4H
Product Name Fiber Raceway Elbow, 4x12, 45 Degree Horizontal, Lid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 1369939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene
Colors Available Grey
Standard Length 1.64 ft (0.5000 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Standard Slot Wire Ducts with Lid - B80x60S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details