Belden Inc. Cable Assemblies - Fiber Optic Cables FM4MMA1015MPMDA

Description
Win Source Part Number: 1148288-FM4MMA1015MP MDA Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL16198 Base Product Number: FM4MM
Request a Quote
Description
Win Source Part Number: 1148288-FM4MMA1015MP MDA Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL16198 Base Product Number: FM4MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1148288-FM4MMA1015MPMDA
Cable Assemblies - Fiber Optic Cables 1148288-FM4MMA1015MPMDA
Win Source Part Number: 1148288-FM4MMA1015MP MDA Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL16198 Base Product Number: FM4MM

Win Source Part Number: 1148288-FM4MMA1015MPMDA
Category: Cable Assemblies>Fiber Optic Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Belden Inc.
Other Names: BEL16198
Base Product Number: FM4MM

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1148288-FM4MMA1015MPMDA
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers