Belden Inc. Indoor Plenum OS2 Mini-Distribution 12F 3.0 mm Yellow FISM012P2

Description
FX Indoor OS2 Mini-Distribution 12 Fibers OFNP 3.0 MM Yellow Jacket
Request a Quote Datasheet
Description
FX Indoor OS2 Mini-Distribution 12 Fibers OFNP 3.0 MM Yellow Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OS2 Mini-Distribution 12F 3.0 mm Yellow - FISM012P2 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OS2 Mini-Distribution 12F 3.0 mm Yellow
FISM012P2
Indoor Plenum OS2 Mini-Distribution 12F 3.0 mm Yellow FISM012P2
FX Indoor OS2 Mini-Distribution 12 Fibers OFNP 3.0 MM Yellow Jacket

FX Indoor OS2 Mini-Distribution 12 Fibers OFNP 3.0 MM Yellow Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32388-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32388-ND
Fiber Optic Cables BEL32388-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FISM012P2 BEL32388-ND
Product Name Indoor Plenum OS2 Mini-Distribution 12F 3.0 mm Yellow Fiber Optic Cables
Cable Weight 0.0116 lbs/ft (0.0173 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details