Belden Inc. Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Black FISI002LCN

Description
Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Black Jacket
Datasheet
Description
Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Black Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Black - FISI002LCN - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Black
FISI002LCN
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Black FISI002LCN
Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Black Jacket

Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Black Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FISI002LCN
Product Name Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Black
Cable Weight 0.0055 lbs/ft (0.0082 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details