The FI4D048AK is an Indoor Plenum OM4 Distribution cable featuring 48 fibers with an aluminum interlocked armor. It is designed for premise backbone applications and utilizes OM4 fiber with a core diameter of 50/125 µm. The cable consists of four active subunits, each containing 12 fibers, and is constructed with PVC buffer material and aramid yarns for strength. The cable's optical characteristics include a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 1100 meters and 10 Gigabit Ethernet performance up to 550 meters. The minimum effective modal bandwidth is 4700 MHz.km, and the cable is compliant with various environmental standards, including CA Prop 65 and RoHS directives. With a temperature range for installation from 0°C to +60°C and an operating range from 0°C to +70°C, the cable is suitable for indoor environments. The outer jacket is also made of PVC and has a nominal diameter of 0.936 inches. The cable's construction allows for a minimum bend radius of 20 times the cable diameter during installation and 10 times during operation, ensuring flexibility and durability in various installation scenarios.
FX Indoor OM4 Distribution Tight Buffer 48 Fibers OFCP Aluminum Interlocked Armor Sub-Units(12F) Erika Violet Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FI4D048AK | BEL32155-ND |
| Product Name | Indoor Plenum OM4 Distribution 48Fibers Aluminum Interlocked | Fiber Optic Cables |
| Cable Weight | 0.6161 lbs/ft (0.9168 g/mm) |