The FD2L048PD is an Indoor/Outdoor Plenum Loose Tube OM2 fiber optic cable featuring 48 fibers organized into four subunits of 12 fibers each. It utilizes OM2 fiber with a core diameter of 50/125 µm and a total fiber diameter of 250 µm. The cable is designed for applications in campus area networks and backbone installations. This product has a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 600 meters and 10 Gigabit Ethernet performance up to 82 meters. The cable is constructed with waterblocking aramid yarns for strength and features a PVC outer jacket with a nominal diameter of 0.370 inches (9.4 mm). The FD2L048PD is rated for installation temperatures from -0°C to +60°C and can operate in temperatures ranging from -40°C to +70°C. It complies with various standards, including OFNP and ANSI/ICEA S-104-696, making it suitable for both indoor and outdoor environments.
FX Indoor/Outdoor Loose Tube OM2 48 Fibers OFNP Sub-Units(12F) Dry Black
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | FD2L048PD |
| Product Name | Indoor/Outdoor Plenum Loose Tube OM2 48 Fibers Dry Block |
| Cable Weight | 0.1220 lbs/ft (0.1816 g/mm) |