Hirschmann™, A BELDEN BRAND Circular Connector, Plug, 5 Way, 0.2M; Cable Length Imperial Hirschmann EM12M5FIX AU

Description
CIRCULAR CONNECTOR, PLUG, 5 WAY, 0.2M; Cable Length - Imperial:7.874"; Cable Length - Metric:0.2m; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Approval Bodies:UL; Colour:Metallic; Conductor Area CSA:0.34mm2; Connector RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5 WAY, 0.2M; Cable Length - Imperial:7.874"; Cable Length - Metric:0.2m; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Approval Bodies:UL; Colour:Metallic; Conductor Area CSA:0.34mm2; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Way, 0.2M; Cable Length Imperial Hirschmann - 91K9645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Way, 0.2M; Cable Length Imperial Hirschmann
91K9645
Circular Connector, Plug, 5 Way, 0.2M; Cable Length Imperial Hirschmann 91K9645
CIRCULAR CONNECTOR, PLUG, 5 WAY, 0.2M; Cable Length - Imperial:7.874"; Cable Length - Metric:0.2m; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Approval Bodies:UL; Colour:Metallic; Conductor Area CSA:0.34mm2; Connector RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 WAY, 0.2M; Cable Length - Imperial:7.874"; Cable Length - Metric:0.2m; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Approval Bodies:UL; Colour:Metallic; Conductor Area CSA:0.34mm2; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91K9645
Product Name Circular Connector, Plug, 5 Way, 0.2M; Cable Length Imperial Hirschmann
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details