Hirschmann™, A BELDEN BRAND Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Hirschmann ELWIKA 4008 V

Description
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes
Description
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Rcpt, 4Pos, Cable from the Hirschmann product range is designed for reliable connectivity in various applications. This connector features four female contacts and is suitable for cable diameters ranging from 4 mm to 5 mm. It has a rated voltage of 60V AC/DC and a rated current of 4 A, with a derating notice for smaller conductor sizes. The connector is constructed with durable materials, including a PA housing and CuSn contacts with gold plating, ensuring longevity and performance. It is rated for environmental protection class IP67 when properly mounted, making it suitable for harsh conditions. The operating temperature range is from -25°C to +70°C, with a recommendation to avoid connecting or disconnecting under load. The connector complies with IEC 61076-2-101 standards and is UL approved, indicating its reliability and safety for industrial use.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, M8, Rcpt, 4Pos, Cable from the Hirschmann product range is designed for reliable connectivity in various applications. This connector features four female contacts and is suitable for cable diameters ranging from 4 mm to 5 mm. It has a rated voltage of 60V AC/DC and a rated current of 4 A, with a derating notice for smaller conductor sizes. The connector is constructed with durable materials, including a PA housing and CuSn contacts with gold plating, ensuring longevity and performance. It is rated for environmental protection class IP67 when properly mounted, making it suitable for harsh conditions. The operating temperature range is from -25°C to +70°C, with a recommendation to avoid connecting or disconnecting under load. The connector complies with IEC 61076-2-101 standards and is UL approved, indicating its reliability and safety for industrial use.

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Hirschmann - 67AC3677 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Hirschmann
67AC3677
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Hirschmann 67AC3677
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3677
Product Name Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Hirschmann
Mounting Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details