Belden Inc. Entry Ext 9In Belden EI500K3LB9

Description
ENTRY EXT 9IN
Description
ENTRY EXT 9IN

Suppliers

Company
Product
Description
Supplier Links
Entry Ext 9In Belden - 74H6506 - Newark, An Avnet Company
Chicago, IL, United States
Entry Ext 9In Belden
74H6506
Entry Ext 9In Belden 74H6506
ENTRY EXT 9IN

ENTRY EXT 9IN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74H6506
Product Name Entry Ext 9In Belden
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details