Belden Inc. Modular Cat5E Ftp Connector, Jack; Modular Connector Type Belden E100502 010B25

Description
MODULAR CAT5E FTP CONNECTOR, JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes
Datasheet
Description
MODULAR CAT5E FTP CONNECTOR, JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Cat5E Ftp Connector, Jack; Modular Connector Type Belden - 58R3936 - Newark, An Avnet Company
Chicago, IL, United States
Modular Cat5E Ftp Connector, Jack; Modular Connector Type Belden
58R3936
Modular Cat5E Ftp Connector, Jack; Modular Connector Type Belden 58R3936
MODULAR CAT5E FTP CONNECTOR, JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes

MODULAR CAT5E FTP CONNECTOR, JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58R3936
Product Name Modular Cat5E Ftp Connector, Jack; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details