Hirschmann™, A BELDEN BRAND Circular Connector,receptacle, Size 14S-6, 6 Position, Cable; Product Range Hirschmann CM06EA14S-6S

Description
CIRCULAR CONNECTOR,RECEPTACLE , SIZE 14S-6, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR,RECEPTACLE , SIZE 14S-6, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector,receptacle, Size 14S-6, 6 Position, Cable; Product Range Hirschmann - 24M1077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector,receptacle, Size 14S-6, 6 Position, Cable; Product Range Hirschmann
24M1077
Circular Connector,receptacle, Size 14S-6, 6 Position, Cable; Product Range Hirschmann 24M1077
CIRCULAR CONNECTOR,RECEPTACLE , SIZE 14S-6, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR,RECEPTACLE, SIZE 14S-6, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M1077
Product Name Circular Connector,receptacle, Size 14S-6, 6 Position, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Assemblies - 17-1-2379237-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
View Details
2 suppliers