Hirschmann™, A BELDEN BRAND Circular Connector, Plug, 6 Position, Panel; Product Range Hirschmann CA6GS

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, Panel; Product Range Hirschmann - 06WX5703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Panel; Product Range Hirschmann
06WX5703
Circular Connector, Plug, 6 Position, Panel; Product Range Hirschmann 06WX5703
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5703
Product Name Circular Connector, Plug, 6 Position, Panel; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-M4AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
7.5A 250V Electronic Connector - 436-1-207216-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
3 suppliers