Hirschmann™, A BELDEN BRAND Circular Connector Receptacle 6 Position Panel; Product Range Hirschmann CA6GD

Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 6 Position Panel; Product Range Hirschmann - 06WX5702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 6 Position Panel; Product Range Hirschmann
06WX5702
Circular Connector Receptacle 6 Position Panel; Product Range Hirschmann 06WX5702
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:CA Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5702
Product Name Circular Connector Receptacle 6 Position Panel; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers