Belden Inc. Modular Cables - CA21109145A06 CA21109145A06

Description
Manufacturer: Belden Inc. Win Source Part Number: 922655-CA21109145A06 Series: * Features: Modular Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.1000
Request a Quote
Description
Manufacturer: Belden Inc. Win Source Part Number: 922655-CA21109145A06 Series: * Features: Modular Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Cables - CA21109145A06 - 922655-CA21109145A06 - Win Source Electronics
Laguna Hills, CA, United States
Modular Cables - CA21109145A06
922655-CA21109145A06
Modular Cables - CA21109145A06 922655-CA21109145A06
Manufacturer: Belden Inc. Win Source Part Number: 922655-CA21109145A06 Series: * Features: Modular Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.1000

Manufacturer: Belden Inc.
Win Source Part Number: 922655-CA21109145A06
Series: *
Features: Modular Cable
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 922655-CA21109145A06
Product Name Modular Cables - CA21109145A06
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1026-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details