Hirschmann™, A BELDEN BRAND Circular Connector, Plug, 3+Pe, Cable; Product Range Hirschmann CA 3 LD*

Description
CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3+Pe, Cable; Product Range Hirschmann - 11X7110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3+Pe, Cable; Product Range Hirschmann
11X7110
Circular Connector, Plug, 3+Pe, Cable; Product Range Hirschmann 11X7110
CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3+PE, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7110
Product Name Circular Connector, Plug, 3+Pe, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug - FBS-SUB-9-GS-DP-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details