Belden Inc. Shld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden C5GECY-KC50

Description
SHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden - 62AC6820 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden
62AC6820
Shld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden 62AC6820
SHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 2.5MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC6820
Product Name Shld Flex Cable, 5Cond, 2.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-0.3-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 0.9800 ft (2.99 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Fan Cord; 80 in.; 90 deg; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A - 70111453 - Allied Electronics, Inc.
Specs
Cable Length 6.67 ft (20.33 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details