Belden Inc. Control Cable, 5Cond, 0.75Mm2, 500M; Cable Shielding Belden C5GB-B500

Description
CONTROL CABLE, 5COND, 0.75MM2, 500M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CONTROL CABLE, 5COND, 0.75MM2, 500M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Control Cable, 5Cond, 0.75Mm2, 500M; Cable Shielding Belden - 50AC5045 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, 5Cond, 0.75Mm2, 500M; Cable Shielding Belden
50AC5045
Control Cable, 5Cond, 0.75Mm2, 500M; Cable Shielding Belden 50AC5045
CONTROL CABLE, 5COND, 0.75MM2, 500M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CONTROL CABLE, 5COND, 0.75MM2, 500M; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC5045
Product Name Control Cable, 5Cond, 0.75Mm2, 500M; Cable Shielding Belden
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Stability Cables - SW-35-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details